Silicon Labs RF, RFID, Wireless Evaluation Boards SLWSTK6005A

Description
- Transceiver Evaluation Board
Request a Quote Datasheet
Description
- Transceiver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-5470-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-5470-ND
RF, RFID, Wireless Evaluation Boards 336-5470-ND
- Transceiver Evaluation Board

- Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283490-SLWSTK6005A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283490-SLWSTK6005A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283490-SLWSTK6005A
Win Source Part Number: 1283490-SLWSTK6005A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Bulk Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-5470 Base Product Number: SLWSTK6005

Win Source Part Number: 1283490-SLWSTK6005A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Bulk
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-5470
Base Product Number: SLWSTK6005

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWSTK6005A
Development Boards & Kits - Wireless SLWSTK6005A
Development Boards & Kits - Wireless Wireless Gecko Multiband 2.4 GHz/Sub-GHz Kit

Development Boards & Kits - Wireless Wireless Gecko Multiband 2.4 GHz/Sub-GHz Kit

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-5470-ND 1283490-SLWSTK6005A SLWSTK6005A
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless
Supported System Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Stripboards - 1951094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
Development Tool Break Out Board
View Details
TB,GALI-6F,DF782,50 OHM / RoHS - TB-409-6F+ - Mini-Circuits
Specs
Category Developement Board
View Details