Silicon Labs Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SLWSTK6002A

Description
Win Source Part Number: 1283441-SLWSTK6002A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver Package: Bulk For Use With/Related Products: EFR32MG Standard Package: 1 Frequency: 915MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: -SLWSTK6002A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283441-SLWSTK6002A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver Package: Bulk For Use With/Related Products: EFR32MG Standard Package: 1 Frequency: 915MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: -SLWSTK6002A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283441-SLWSTK6002A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283441-SLWSTK6002A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283441-SLWSTK6002A
Win Source Part Number: 1283441-SLWSTK6002A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver Package: Bulk For Use With/Related Products: EFR32MG Standard Package: 1 Frequency: 915MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: -SLWSTK6002A Product Status: Obsolete

Win Source Part Number: 1283441-SLWSTK6002A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver
Package: Bulk
For Use With/Related Products: EFR32MG
Standard Package: 1
Frequency: 915MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: -SLWSTK6002A
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283441-SLWSTK6002A
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-7851+ - TB-BFHK-7851C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2651121 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2118900-1-ND - DigiKey
Specs
Supported System Antenna
View Details