Win Source Part Number: 1283452-SLWSTK6000B
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver; 802.15.4 (Thread, ZigBee®)
Package: Bulk
For Use With/Related Products: EFR32MG12
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3937
Base Product Number: SLWSTK6000
EFR32MG12 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®) Evaluation Board
EVAL BOARD, MIGHTY GECKO WIRELESS MCU; Silicon Manufacturer:Silicon
Development Boards & Kits - Wireless EFR32 Mighty Gecko 12 2.4 GHz Mesh Networking Kit. Wireless Starter Kit includes 3 WSTK main boards and 6 EFR32MG12 radio boards
EFR32MG12 2.4GHZ MESH KIT
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283452-SLWSTK6000B | 336-3937-ND | 14AC5112 | SLWSTK6000B | SLWSTK6000B |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Eval Board, Mighty Gecko Wireless Mcu; Silicon Manufacturer Silicon Labs | Development Boards & Kits - Wireless | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |