Win Source Part Number: 1283460-SLWRB4503A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Leopard Gecko
Type: Transceiver
Package: Box
For Use With/Related Products: EZR32LG
Standard Package: 1
Frequency: 915MHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3587
Base Product Number: SLWRB4503
Product Status: Obsolete
EZR32LG Leopard Gecko Transceiver Evaluation Board
Development Boards & Kits - Wireless EZR32LG 915 MHz 20 dBm Radio Board
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283460-SLWRB4503A | 336-3587-ND | SLWRB4503A |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards & Kits - Wireless |
| Category | Developement Board | Developement Board; Development Suite / Kit |