Silicon Labs Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SLWRB4502D

Description
Win Source Part Number: 1283439-SLWRB4502D Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Wonder Gecko Type: Transceiver Package: Box For Use With/Related Products: EZR32WG Standard Package: 1 Frequency: 434MHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-3586 Base Product Number: SLWRB4502
Request a Quote Datasheet
Description
Win Source Part Number: 1283439-SLWRB4502D Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Wonder Gecko Type: Transceiver Package: Box For Use With/Related Products: EZR32WG Standard Package: 1 Frequency: 434MHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-3586 Base Product Number: SLWRB4502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283439-SLWRB4502D - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283439-SLWRB4502D
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283439-SLWRB4502D
Win Source Part Number: 1283439-SLWRB4502D Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Wonder Gecko Type: Transceiver Package: Box For Use With/Related Products: EZR32WG Standard Package: 1 Frequency: 434MHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-3586 Base Product Number: SLWRB4502

Win Source Part Number: 1283439-SLWRB4502D
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Wonder Gecko
Type: Transceiver
Package: Box
For Use With/Related Products: EZR32WG
Standard Package: 1
Frequency: 434MHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3586
Base Product Number: SLWRB4502

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4502D
Development Boards & Kits - Wireless SLWRB4502D
Development Boards & Kits - Wireless EZR32WG 434 MHz 10 dBm Radio Board

Development Boards & Kits - Wireless EZR32WG 434 MHz 10 dBm Radio Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283439-SLWRB4502D SLWRB4502D
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless
Category Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TB,BLJC4-542R+,JC0603C,50OHM - TB-1015+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1845087 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Module, I2C, 5-95% Rh, Cast; Kit Application Type Te Connectivity Sensors - 51AC3092 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details