Silicon Labs RF, RFID, Wireless Evaluation Boards SLWRB4502C

Description
EZR32WG Wonder Gecko Transceiver Evaluation Board
Request a Quote Datasheet
Description
EZR32WG Wonder Gecko Transceiver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-3585-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-3585-ND
RF, RFID, Wireless Evaluation Boards 336-3585-ND
EZR32WG Wonder Gecko Transceiver Evaluation Board

EZR32WG Wonder Gecko Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283435-SLWRB4502C - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283435-SLWRB4502C
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283435-SLWRB4502C
Win Source Part Number: 1283435-SLWRB4502C Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Wonder Gecko Type: Transceiver Package: Box For Use With/Related Products: EZR32WG Standard Package: 1 Frequency: 868MHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-3585 Base Product Number: SLWRB4502 Product Status: Obsolete

Win Source Part Number: 1283435-SLWRB4502C
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Wonder Gecko
Type: Transceiver
Package: Box
For Use With/Related Products: EZR32WG
Standard Package: 1
Frequency: 868MHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3585
Base Product Number: SLWRB4502
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4502C
Development Boards & Kits - Wireless SLWRB4502C
Development Boards & Kits - Wireless EZR32WG 868 MHz 13 dBm Radio Board

Development Boards & Kits - Wireless EZR32WG 868 MHz 13 dBm Radio Board

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3585-ND 1283435-SLWRB4502C SLWRB4502C
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless
Supported System Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

TB,RCD-10-122-75+,99-01-1491-3 - TB-917+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1845098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers