Silicon Labs RF, RFID, Wireless Evaluation Boards SLWRB4502B

Description
EZR32LG Leopard Gecko Transceiver Evaluation Board
Request a Quote Datasheet
Description
EZR32LG Leopard Gecko Transceiver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-3584-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-3584-ND
RF, RFID, Wireless Evaluation Boards 336-3584-ND
EZR32LG Leopard Gecko Transceiver Evaluation Board

EZR32LG Leopard Gecko Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283462-SLWRB4502B - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283462-SLWRB4502B
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283462-SLWRB4502B
Win Source Part Number: 1283462-SLWRB4502B Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Leopard Gecko Type: Transceiver Package: Box For Use With/Related Products: EZR32LG Standard Package: 1 Frequency: 434MHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-3584 Base Product Number: SLWRB4502

Win Source Part Number: 1283462-SLWRB4502B
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Leopard Gecko
Type: Transceiver
Package: Box
For Use With/Related Products: EZR32LG
Standard Package: 1
Frequency: 434MHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3584
Base Product Number: SLWRB4502

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4502B
Development Boards & Kits - Wireless SLWRB4502B
Development Boards & Kits - Wireless EZR32LG 434 MHz 10 dBm Radio Board

Development Boards & Kits - Wireless EZR32LG 434 MHz 10 dBm Radio Board

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3584-ND 1283462-SLWRB4502B SLWRB4502B
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless
Supported System Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1887098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR ABF-8G+ - TB-ABF-8G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY30700 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Clock Generator
View Details