Silicon Labs Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SLWRB4304A

Description
Win Source Part Number: 1047702-SLWRB4304A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver; 802.15.4 (Thread, ZigBee®) Package: Box For Use With/Related Products: MGM12P Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-4039 Base Product Number: SLWRB4304
Request a Quote Datasheet
Description
Win Source Part Number: 1047702-SLWRB4304A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver; 802.15.4 (Thread, ZigBee®) Package: Box For Use With/Related Products: MGM12P Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-4039 Base Product Number: SLWRB4304
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1047702-SLWRB4304A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1047702-SLWRB4304A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1047702-SLWRB4304A
Win Source Part Number: 1047702-SLWRB4304A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver; 802.15.4 (Thread, ZigBee®) Package: Box For Use With/Related Products: MGM12P Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-4039 Base Product Number: SLWRB4304

Win Source Part Number: 1047702-SLWRB4304A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver; 802.15.4 (Thread, ZigBee®)
Package: Box
For Use With/Related Products: MGM12P
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-4039
Base Product Number: SLWRB4304

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 336-4039-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-4039-ND
RF, RFID, Wireless Evaluation Boards 336-4039-ND
MGM12P Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®) Evaluation Board

MGM12P Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®) Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWRB4304A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWRB4304A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWRB4304A
MGM12P 2.4 GHZ +18 DBM W/LNA RAD

MGM12P 2.4 GHZ +18 DBM W/LNA RAD

Supplier's Site
Radio Brd, Bgm11S Blue Gecko Ble Module Rohs Compliant Silicon Labs - 24AC5392 - Newark, An Avnet Company
Chicago, IL, United States
Radio Brd, Bgm11S Blue Gecko Ble Module Rohs Compliant Silicon Labs
24AC5392
Radio Brd, Bgm11S Blue Gecko Ble Module Rohs Compliant Silicon Labs 24AC5392
RADIO BRD, BGM11S BLUE GECKO BLE MODULE ROHS COMPLIANT: YES

RADIO BRD, BGM11S BLUE GECKO BLE MODULE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1047702-SLWRB4304A 336-4039-ND SLWRB4304A 24AC5392
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Radio Brd, Bgm11S Blue Gecko Ble Module Rohs Compliant Silicon Labs
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products