Bluetooth Modules
BGM121 Blue Gecko Transceiver Evaluation Board
Win Source Part Number: 1283480-SLWRB4302A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Blue Gecko
Type: Transceiver
Package: Bulk
For Use With/Related Products: BGM121
Standard Package: 1
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Base Product Number: SLWRB4302
WIRELESS RADIO BOARD, 8DBM; Accessory Type:Wireless Radio Board; For Use With:Mighty Gecko Starter Kits; Product Range:-; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes
Bluetooth Development Tools (802.15.1) Blue Gecko BGM121 Bluetooth SIP module Smart radio board for WSTK
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 2692994 | SLWRB4302A-ND | 1283480-SLWRB4302A | 06AC2521 | SLWRB4302A |
| Product Name | Communication & Wireless Development Tools | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Wireless Radio Board, 8Dbm; Accessory Type Silicon Labs | Bluetooth Development Tools (802.15.1) |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board |