Silicon Labs Communication & Wireless Development Tools SLWRB4258B

Description
32b Wireless MCU
Request a Quote Datasheet
Description
32b Wireless MCU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication & Wireless Development Tools - 2687561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
2687561
Communication & Wireless Development Tools 2687561
32b Wireless MCU

32b Wireless MCU

Supplier's Site
RF, RFID, Wireless Evaluation Boards - 336-4191-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-4191-ND
RF, RFID, Wireless Evaluation Boards 336-4191-ND
EFR32FG14 Flex Gecko Transceiver Evaluation Board

EFR32FG14 Flex Gecko Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283475-SLWRB4258B - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283475-SLWRB4258B
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283475-SLWRB4258B
Win Source Part Number: 1283475-SLWRB4258B Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Flex Gecko Type: Transceiver Package: Bulk For Use With/Related Products: EFR32FG14 Standard Package: 1 Frequency: 169MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-4191 Base Product Number: SLWRB4258

Win Source Part Number: 1283475-SLWRB4258B
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Flex Gecko
Type: Transceiver
Package: Bulk
For Use With/Related Products: EFR32FG14
Standard Package: 1
Frequency: 169MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-4191
Base Product Number: SLWRB4258

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4258B
Development Boards & Kits - Wireless SLWRB4258B
Development Boards & Kits - Wireless EFR32FG14 2400/169 MHz 19 dBm Radio Board (Available Mid November)

Development Boards & Kits - Wireless EFR32FG14 2400/169 MHz 19 dBm Radio Board (Available Mid November)

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWRB4258B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWRB4258B
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWRB4258B
EFR32FG14 2400/169 MHZ 19 DBM RA

EFR32FG14 2400/169 MHZ 19 DBM RA

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 2687561 336-4191-ND 1283475-SLWRB4258B SLWRB4258B SLWRB4258B
Product Name Communication & Wireless Development Tools RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Development Suite / Kit Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY8CKIT-028-SENSE - Infineon Technologies AG
Specs
Category Developement Board
Supported System Home entertainment ; Smart Home ; Home Appliances
View Details
4 suppliers
Sensor Development Boards and Evaluation Kits - DPP901A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers