Silicon Labs Communication & Wireless Development Tools SLWRB4258A

Description
32b Wireless MCU
Request a Quote Datasheet
Description
32b Wireless MCU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication & Wireless Development Tools - 2687560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
2687560
Communication & Wireless Development Tools 2687560
32b Wireless MCU

32b Wireless MCU

Supplier's Site
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283473-SLWRB4258A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283473-SLWRB4258A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283473-SLWRB4258A
Win Source Part Number: 1283473-SLWRB4258A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Flex Gecko Type: Transceiver Package: Bulk For Use With/Related Products: EFR32FG14 Standard Package: 1 Frequency: 490MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-4190 Base Product Number: SLWRB4258

Win Source Part Number: 1283473-SLWRB4258A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Flex Gecko
Type: Transceiver
Package: Bulk
For Use With/Related Products: EFR32FG14
Standard Package: 1
Frequency: 490MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-4190
Base Product Number: SLWRB4258

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 336-4190-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-4190-ND
RF, RFID, Wireless Evaluation Boards 336-4190-ND
EFR32FG14 Flex Gecko Transceiver Evaluation Board

EFR32FG14 Flex Gecko Transceiver Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4258A
Development Boards & Kits - Wireless SLWRB4258A
Development Boards & Kits - Wireless EFR32FG14 2400/490 MHz 19 dBm Radio Board (Available Mid November)

Development Boards & Kits - Wireless EFR32FG14 2400/490 MHz 19 dBm Radio Board (Available Mid November)

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWRB4258A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWRB4258A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWRB4258A
EFR32FG14 2400/490 MHZ 19 DBM RA

EFR32FG14 2400/490 MHZ 19 DBM RA

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 2687560 1283473-SLWRB4258A 336-4190-ND SLWRB4258A SLWRB4258A
Product Name Communication & Wireless Development Tools Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards & Kits - Wireless Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Development Suite / Kit Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products