Silicon Labs RF, RFID, Wireless Evaluation Boards SLWRB4257B

Description
EFR32FG14 Flex Gecko Transceiver Evaluation Board
Request a Quote Datasheet
Description
EFR32FG14 Flex Gecko Transceiver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-4189-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-4189-ND
RF, RFID, Wireless Evaluation Boards 336-4189-ND
EFR32FG14 Flex Gecko Transceiver Evaluation Board

EFR32FG14 Flex Gecko Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283469-SLWRB4257B - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283469-SLWRB4257B
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283469-SLWRB4257B
Win Source Part Number: 1283469-SLWRB4257B Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Flex Gecko Type: Transceiver Package: Bulk For Use With/Related Products: EFR32FG14 Standard Package: 1 Frequency: 868MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-4189 Base Product Number: SLWRB4257

Win Source Part Number: 1283469-SLWRB4257B
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Flex Gecko
Type: Transceiver
Package: Bulk
For Use With/Related Products: EFR32FG14
Standard Package: 1
Frequency: 868MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-4189
Base Product Number: SLWRB4257

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWRB4257B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWRB4257B
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWRB4257B
EFR32FG14 2400/868 MHZ 13 DBM RA

EFR32FG14 2400/868 MHZ 13 DBM RA

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4257B
Development Boards & Kits - Wireless SLWRB4257B
Development Boards & Kits - Wireless EFR32FG14 2400/868 MHz 13 dBm Radio Board (Available Mid November)

Development Boards & Kits - Wireless EFR32FG14 2400/868 MHz 13 dBm Radio Board (Available Mid November)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-4189-ND 1283469-SLWRB4257B SLWRB4257B SLWRB4257B
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless
Supported System Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576774 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EB,PMA-545G1+,DQ849,SMA,50 OHM - TB-607-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY3295-TTBRIDGE-ND - DigiKey
Specs
Category Developement Board
Supported System Touch Screen Controller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details