Win Source Part Number: 1283471-SLWRB4256A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Flex Gecko
Type: Transceiver
Package: Bulk
For Use With/Related Products: EFR32FG13
Standard Package: 1
Frequency: 868MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3971
Base Product Number: SLWRB4256
EFR32FG13 Flex Gecko Transceiver Evaluation Board
RADIO BOARD, FLEX GECKO STARTER KIT; Accessory Type:Wireless Radio Board; For Use With:Flex Gecko Starter Kit; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Development Boards & Kits - Wireless EFR32FG13 2400/868 MHz 10 dBm Dual Band Radio Board
EFR32FG13 2400/868 MHZ 10 DBMDUA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283471-SLWRB4256A | 336-3971-ND | 17AC5556 | SLWRB4256A | SLWRB4256A |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Radio Board, Flex Gecko Starter Kit; Accessory Type Silicon Labs | Development Boards & Kits - Wireless | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |