Silicon Labs RF, RFID, Wireless Evaluation Boards SLWRB4255A

Description
EFR32FG13 Flex Gecko Transceiver Evaluation Board
Request a Quote Datasheet
Description
EFR32FG13 Flex Gecko Transceiver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-3970-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-3970-ND
RF, RFID, Wireless Evaluation Boards 336-3970-ND
EFR32FG13 Flex Gecko Transceiver Evaluation Board

EFR32FG13 Flex Gecko Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283468-SLWRB4255A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283468-SLWRB4255A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283468-SLWRB4255A
Win Source Part Number: 1283468-SLWRB4255A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Flex Gecko Type: Transceiver Package: Bulk For Use With/Related Products: EFR32FG13 Standard Package: 1 Frequency: 915MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3970 Base Product Number: SLWRB4255

Win Source Part Number: 1283468-SLWRB4255A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Flex Gecko
Type: Transceiver
Package: Bulk
For Use With/Related Products: EFR32FG13
Standard Package: 1
Frequency: 915MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3970
Base Product Number: SLWRB4255

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWRB4255A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWRB4255A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWRB4255A
EFR32FG13 2400/915 MHZ 19 DBMDUA

EFR32FG13 2400/915 MHZ 19 DBMDUA

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4255A
Development Boards & Kits - Wireless SLWRB4255A
Development Boards & Kits - Wireless EFR32FG13 2400/915 MHz 19 dBm Dual Band Radio Board

Development Boards & Kits - Wireless EFR32FG13 2400/915 MHz 19 dBm Dual Band Radio Board

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3970-ND 1283468-SLWRB4255A SLWRB4255A SLWRB4255A
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless
Supported System Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 2189176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details