Silicon Labs RF, RFID, Wireless Evaluation Boards SLWRB4254A

Description
EFR32FG12 Flex Gecko Transceiver Evaluation Board
Request a Quote Datasheet
Description
EFR32FG12 Flex Gecko Transceiver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-3936-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-3936-ND
RF, RFID, Wireless Evaluation Boards 336-3936-ND
EFR32FG12 Flex Gecko Transceiver Evaluation Board

EFR32FG12 Flex Gecko Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283472-SLWRB4254A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283472-SLWRB4254A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283472-SLWRB4254A
Win Source Part Number: 1283472-SLWRB4254A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Flex Gecko Type: Transceiver Package: Bulk For Use With/Related Products: EFR32FG12 Standard Package: 1 Frequency: 868MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-3936 Base Product Number: SLWRB4254

Win Source Part Number: 1283472-SLWRB4254A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Flex Gecko
Type: Transceiver
Package: Bulk
For Use With/Related Products: EFR32FG12
Standard Package: 1
Frequency: 868MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3936
Base Product Number: SLWRB4254

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4254A
Development Boards & Kits - Wireless SLWRB4254A
Development Boards & Kits - Wireless EFR32FG12 2400/868 MHz 10 dBm Dual Band Radio Board. Requires a WSTK main board provided in SLWSTK602xA Starter Kit

Development Boards & Kits - Wireless EFR32FG12 2400/868 MHz 10 dBm Dual Band Radio Board. Requires a WSTK main board provided in SLWSTK602xA Starter Kit

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWRB4254A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWRB4254A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWRB4254A
EFR32FG12 2400/868 MHZ BOARD

EFR32FG12 2400/868 MHZ BOARD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3936-ND 1283472-SLWRB4254A SLWRB4254A SLWRB4254A
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1906912 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,NCS2-802+,GE0805C-1,SMA - TB-628+ - Mini-Circuits
Specs
Category Developement Board
View Details