Silicon Labs Communication & Wireless Development Tools SLWRB4170A

Description
15.4 IC
Request a Quote
Description
15.4 IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1283446-SLWRB4170A is a development board designed for RF evaluation and development, specifically utilizing the EFR32MG12 Wireless Gecko System-on-Chip. This board supports dual-band operation at frequencies of 2.4 GHz, 868 MHz, and 915 MHz, with a maximum output power of 19 dBm. It features an integrated Inverted-F PCB antenna for 2.4 GHz and an SMA connector for the other frequency bands. The board is intended for use with the Wireless Pro Kit Mainboard (BRD4002A) and the Wireless Starter Kit Mainboard (BRD4001A), providing a complete reference design for developing wireless applications. It includes an on-board J-Link debugger, a Packet Trace Interface, and a Virtual COM port, facilitating application development and debugging. Additionally, the mainboards offer various sensors and peripherals, enhancing the demonstration of the EFR32's capabilities. The product is suitable for engineers looking to develop and test wireless applications, offering essential tools and features for efficient prototyping and debugging.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1283446-SLWRB4170A is a development board designed for RF evaluation and development, specifically utilizing the EFR32MG12 Wireless Gecko System-on-Chip. This board supports dual-band operation at frequencies of 2.4 GHz, 868 MHz, and 915 MHz, with a maximum output power of 19 dBm. It features an integrated Inverted-F PCB antenna for 2.4 GHz and an SMA connector for the other frequency bands. The board is intended for use with the Wireless Pro Kit Mainboard (BRD4002A) and the Wireless Starter Kit Mainboard (BRD4001A), providing a complete reference design for developing wireless applications. It includes an on-board J-Link debugger, a Packet Trace Interface, and a Virtual COM port, facilitating application development and debugging. Additionally, the mainboards offer various sensors and peripherals, enhancing the demonstration of the EFR32's capabilities. The product is suitable for engineers looking to develop and test wireless applications, offering essential tools and features for efficient prototyping and debugging.

Suppliers

Company
Product
Description
Supplier Links
Communication & Wireless Development Tools - 2687553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
2687553
Communication & Wireless Development Tools 2687553
15.4 IC

15.4 IC

Supplier's Site
RF, RFID, Wireless Evaluation Boards - 336-4430-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-4430-ND
RF, RFID, Wireless Evaluation Boards 336-4430-ND
EFR32MG12 Mighty Gecko Transceiver Evaluation Board

EFR32MG12 Mighty Gecko Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283446-SLWRB4170A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283446-SLWRB4170A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283446-SLWRB4170A
Win Source Part Number: 1283446-SLWRB4170A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver Package: Bulk For Use With/Related Products: EFR32MG12 Standard Package: 1 Frequency: 868MHz, 915MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-4430 Base Product Number: SLWRB4170

Win Source Part Number: 1283446-SLWRB4170A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver
Package: Bulk
For Use With/Related Products: EFR32MG12
Standard Package: 1
Frequency: 868MHz, 915MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-4430
Base Product Number: SLWRB4170

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4170A
Development Boards & Kits - Wireless SLWRB4170A
Development Boards & Kits - Wireless EFR32MG12 QFN68, 2400 and 868-915 MHz 19 dBm Dual Band Radio Board

Development Boards & Kits - Wireless EFR32MG12 QFN68, 2400 and 868-915 MHz 19 dBm Dual Band Radio Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWRB4170A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWRB4170A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWRB4170A
DUAL BAND RADIO BOARD

DUAL BAND RADIO BOARD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 2687553 336-4430-ND 1283446-SLWRB4170A SLWRB4170A SLWRB4170A
Product Name Communication & Wireless Development Tools RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Development Suite / Kit Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Development Tools - 1894511 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,BP,XX211,JM, 50 OHM - TB-37 - Mini-Circuits
Specs
Category Developement Board
View Details