Silicon Labs RF, RFID, Wireless Evaluation Boards SLWRB4169B

Description
EFR32MG14 Mighty Gecko Transceiver Evaluation Board
Request a Quote Datasheet
Description
EFR32MG14 Mighty Gecko Transceiver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-4187-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-4187-ND
RF, RFID, Wireless Evaluation Boards 336-4187-ND
EFR32MG14 Mighty Gecko Transceiver Evaluation Board

EFR32MG14 Mighty Gecko Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283443-SLWRB4169B - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283443-SLWRB4169B
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283443-SLWRB4169B
Win Source Part Number: 1283443-SLWRB4169B Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver Package: Bulk For Use With/Related Products: EFR32MG14 Standard Package: 1 Frequency: 915MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-4187 Base Product Number: SLWRB4169 Product Status: Not For New Designs

Win Source Part Number: 1283443-SLWRB4169B
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver
Package: Bulk
For Use With/Related Products: EFR32MG14
Standard Package: 1
Frequency: 915MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-4187
Base Product Number: SLWRB4169
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4169B
Development Boards & Kits - Wireless SLWRB4169B
Development Boards & Kits - Wireless EFR32MG14 2400/915 MHz 19 dBm Radio Board (Available Mid November)

Development Boards & Kits - Wireless EFR32MG14 2400/915 MHz 19 dBm Radio Board (Available Mid November)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-4187-ND 1283443-SLWRB4169B SLWRB4169B
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless
Supported System Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPC3024PCK-ND - DigiKey
Specs
Supported System Switch (SPDT)
View Details
2 suppliers
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - EVAL-2.4-RC-ND - DigiKey
Specs
Supported System Transceiver
View Details
2 suppliers
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details