Win Source Part Number: 1283444-SLWRB4169A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver
Package: Bulk
For Use With/Related Products: EFR32MG14
Standard Package: 1
Frequency: 868MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-4186
Base Product Number: SLWRB4169
Product Status: Not For New Designs
EFR32MG14 Mighty Gecko Transceiver Evaluation Board
EFR32MG14 2400/868 MHZ 13 DBM RA
Development Boards & Kits - Wireless EFR32MG14 2400/868 MHz 13 dBm Radio Board (Available Mid November)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283444-SLWRB4169A | 336-4186-ND | SLWRB4169A | SLWRB4169A |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | Development Boards & Kits - Wireless |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit |