Win Source Part Number: 1283448-SLWRB4164A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver; 802.15.4 (Thread, ZigBee®)
Package: Bulk
For Use With/Related Products: EFR32MG12
Standard Package: 1
Frequency: 915MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3934
Base Product Number: SLWRB4164
EFR32MG12 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®) Evaluation Board
Development Boards & Kits - Wireless EFR32MG12 2400/915 MHz 19 dBm Dual Band Radio Board. Requires a WSTK main board provided in SLWSTK6000A or SLWSTK6000B Starter Kit
RADIO BOARD, ERF32 MIGHTY GECKO SOC; Silicon Manufacturer:Silicon
EFR32MG12 2400/915 MHZ BOARD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283448-SLWRB4164A | 336-3934-ND | SLWRB4164A | 14AC5109 | SLWRB4164A |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards & Kits - Wireless | Radio Board, Erf32 Mighty Gecko Soc; Silicon Manufacturer Silicon Labs | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |