Silicon Labs RF, RFID, Wireless Evaluation Boards SLWRB4163A

Description
EFR32MG12 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®) Evaluation Board
Request a Quote Datasheet
Description
EFR32MG12 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®) Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-3933-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-3933-ND
RF, RFID, Wireless Evaluation Boards 336-3933-ND
EFR32MG12 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®) Evaluation Board

EFR32MG12 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®) Evaluation Board

Buy Now Datasheet
Communication & Wireless Development Tools - 1347241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
1347241
Communication & Wireless Development Tools 1347241
EFR32MG12,2400/868MH z,+10dBm Radio Board

EFR32MG12,2400/868MHz,+10dBm Radio Board

Supplier's Site
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283449-SLWRB4163A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283449-SLWRB4163A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283449-SLWRB4163A
Win Source Part Number: 1283449-SLWRB4163A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver; 802.15.4 (Thread, ZigBee®) Package: Bulk For Use With/Related Products: EFR32MG12 Standard Package: 1 Frequency: 868MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-3933 Base Product Number: SLWRB4163

Win Source Part Number: 1283449-SLWRB4163A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver; 802.15.4 (Thread, ZigBee®)
Package: Bulk
For Use With/Related Products: EFR32MG12
Standard Package: 1
Frequency: 868MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3933
Base Product Number: SLWRB4163

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWRB4163A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWRB4163A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWRB4163A
EFR32MG12 2400/868 MHZ BOARD

EFR32MG12 2400/868 MHZ BOARD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4163A
Development Boards & Kits - Wireless SLWRB4163A
Development Boards & Kits - Wireless EFR32MG12 2400/868 MHz 10 dBm Dual Band Radio Board. Requires a WSTK main board provided in SLWSTK6000A or SLWSTK6000B Starter Kit

Development Boards & Kits - Wireless EFR32MG12 2400/868 MHz 10 dBm Dual Band Radio Board. Requires a WSTK main board provided in SLWSTK6000A or SLWSTK6000B Starter Kit

Buy Now Datasheet
Radio Board, Erf32 Mighty Gecko Soc; Silicon Manufacturer Silicon Labs - 14AC5108 - Newark, An Avnet Company
Chicago, IL, United States
Radio Board, Erf32 Mighty Gecko Soc; Silicon Manufacturer Silicon Labs
14AC5108
Radio Board, Erf32 Mighty Gecko Soc; Silicon Manufacturer Silicon Labs 14AC5108
RADIO BOARD, ERF32 MIGHTY GECKO SOC; Silicon Manufacturer:Silicon Laboratories; No. of Bits:-; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:EFR32MG12; Kit Contents:EFR32MG12 RadioRoHS Compliant: Yes

RADIO BOARD, ERF32 MIGHTY GECKO SOC; Silicon Manufacturer:Silicon Laboratories; No. of Bits:-; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:EFR32MG12; Kit Contents:EFR32MG12 RadioRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3933-ND 1347241 1283449-SLWRB4163A SLWRB4163A SLWRB4163A 14AC5108
Product Name RF, RFID, Wireless Evaluation Boards Communication & Wireless Development Tools Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless Radio Board, Erf32 Mighty Gecko Soc; Silicon Manufacturer Silicon Labs
Supported System Wireless Systems; Transceiver RF; Wireless Systems; Wireless System-on-Chip
Unlock Full Specs
to access all available technical data

Similar Products

TB,PMA2-162LN+,MC1631,50 OHM - TB-615+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2305108 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details