Silicon Labs RF, RFID, Wireless Evaluation Boards SLWRB4162A

Description
EFR32MG Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®) Evaluation Board
Request a Quote Datasheet
Description
EFR32MG Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®) Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-3932-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-3932-ND
RF, RFID, Wireless Evaluation Boards 336-3932-ND
EFR32MG Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®) Evaluation Board

EFR32MG Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®) Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283451-SLWRB4162A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283451-SLWRB4162A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283451-SLWRB4162A
Win Source Part Number: 1283451-SLWRB4162A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver; 802.15.4 (Thread, ZigBee®) Package: Bulk For Use With/Related Products: EFR32MG Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-3932 Base Product Number: SLWRB4162

Win Source Part Number: 1283451-SLWRB4162A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver; 802.15.4 (Thread, ZigBee®)
Package: Bulk
For Use With/Related Products: EFR32MG
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3932
Base Product Number: SLWRB4162

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWRB4162A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWRB4162A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWRB4162A
EFR32MG12 2.4GHZ BOARD

EFR32MG12 2.4GHZ BOARD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4162A
Development Boards & Kits - Wireless SLWRB4162A
Development Boards & Kits - Wireless EFR32MG12 2.4 GHz 10 dBm Radio Board. Requires a WSTK main board provided in SLWSTK6000A or SLWSTK6000B Starter Kit

Development Boards & Kits - Wireless EFR32MG12 2.4 GHz 10 dBm Radio Board. Requires a WSTK main board provided in SLWSTK6000A or SLWSTK6000B Starter Kit

Buy Now Datasheet
Radio Board, Erf32 Mighty Gecko Soc; Silicon Manufacturer Silicon Labs - 14AC5107 - Newark, An Avnet Company
Chicago, IL, United States
Radio Board, Erf32 Mighty Gecko Soc; Silicon Manufacturer Silicon Labs
14AC5107
Radio Board, Erf32 Mighty Gecko Soc; Silicon Manufacturer Silicon Labs 14AC5107
RADIO BOARD, ERF32 MIGHTY GECKO SOC; Silicon Manufacturer:Silicon Laboratories; No. of Bits:-; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:EFR32MG; Kit Contents:EFR32MG Radio RoHS Compliant: Yes

RADIO BOARD, ERF32 MIGHTY GECKO SOC; Silicon Manufacturer:Silicon Laboratories; No. of Bits:-; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:EFR32MG; Kit Contents:EFR32MG Radio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3932-ND 1283451-SLWRB4162A SLWRB4162A SLWRB4162A 14AC5107
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless Radio Board, Erf32 Mighty Gecko Soc; Silicon Manufacturer Silicon Labs
Supported System Wireless Systems; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products