EFR32MG12 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®) Evaluation Board
Win Source Part Number: 1283450-SLWRB4161A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver; 802.15.4 (Thread, ZigBee®)
Package: Bulk
For Use With/Related Products: EFR32MG12
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3931
Base Product Number: SLWRB4161
RADIO BOARD, ERF32 MIGHTY GECKO SOC; Silicon Manufacturer:Silicon
EFR32MG12 2.4GHZ BOARD
Development Boards & Kits - Wireless EFR32MG12 2.4 GHz 19 dBm Radio Board. Requires a WSTK main board provided in SLWSTK6000A or SLWSTK6000B Starter Kit
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 336-3931-ND | 1283450-SLWRB4161A | 14AC5106 | SLWRB4161A | SLWRB4161A |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Radio Board, Erf32 Mighty Gecko Soc; Silicon Manufacturer Silicon Labs | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | Development Boards & Kits - Wireless |
| Supported System | Wireless Systems; Transceiver |