Silicon Labs Communication & Wireless Development Tools SLWRB4159A

Description
EFR32MG13 2.4GHz +10dBm Radio Board
Request a Quote Datasheet
Description
EFR32MG13 2.4GHz +10dBm Radio Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication & Wireless Development Tools - 1449511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
1449511
Communication & Wireless Development Tools 1449511
EFR32MG13 2.4GHz +10dBm Radio Board

EFR32MG13 2.4GHz +10dBm Radio Board

Supplier's Site
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283454-SLWRB4159A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283454-SLWRB4159A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283454-SLWRB4159A
Win Source Part Number: 1283454-SLWRB4159A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE) Package: Bulk For Use With/Related Products: EFR32MG13 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-3969 Base Product Number: SLWRB4159

Win Source Part Number: 1283454-SLWRB4159A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE)
Package: Bulk
For Use With/Related Products: EFR32MG13
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3969
Base Product Number: SLWRB4159

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 336-3969-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-3969-ND
RF, RFID, Wireless Evaluation Boards 336-3969-ND
EFR32MG13 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board

EFR32MG13 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4159A
Development Boards & Kits - Wireless SLWRB4159A
Development Boards & Kits - Wireless EFR32MG13 2400 MHz 10 dBm Radio Board

Development Boards & Kits - Wireless EFR32MG13 2400 MHz 10 dBm Radio Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWRB4159A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWRB4159A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWRB4159A
EFR32MG13 2400 MHZ 10 DBMRADIO B

EFR32MG13 2400 MHZ 10 DBMRADIO B

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1449511 1283454-SLWRB4159A 336-3969-ND SLWRB4159A SLWRB4159A
Product Name Communication & Wireless Development Tools Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards & Kits - Wireless Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Development Suite / Kit Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details
TB,GALI-51F,DF782,50 OHM/ RoHS - TB-409-51F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - 10211278-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Development Tool Accessories - 2821544 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details