Win Source Part Number: 1283453-SLWRB4158A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE)
Package: Bulk
For Use With/Related Products: EFR32MG13
Standard Package: 1
Frequency: 915MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3966
Base Product Number: SLWRB4158
RoHS Status: Not applicable
EFR32MG13 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
EVAL BOARD FOR EFR32MG13
RADIO BOARD, MIGHTY GECKO STARTER KIT; Accessory Type:Wireless Radio Board; For Use With:Mighty Gecko Starter Kit; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Development Boards & Kits - Wireless EFR32MG13 2400/915 MHz 19 dBm Dual Band Radio Board
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283453-SLWRB4158A | 336-3966-ND | SLWRB4158A | 17AC5551 | SLWRB4158A |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | Radio Board, Mighty Gecko Starter Kit; Accessory Type Silicon Labs | Development Boards & Kits - Wireless |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |