Silicon Labs Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SLWRB4150B

Description
Win Source Part Number: 1283457-SLWRB4150B Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver Package: Box For Use With/Related Products: EFR32MG Standard Package: 1 Frequency: 915MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-3728 Base Product Number: SLWRB4150 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1283457-SLWRB4150B Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver Package: Box For Use With/Related Products: EFR32MG Standard Package: 1 Frequency: 915MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-3728 Base Product Number: SLWRB4150 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283457-SLWRB4150B - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283457-SLWRB4150B
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283457-SLWRB4150B
Win Source Part Number: 1283457-SLWRB4150B Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver Package: Box For Use With/Related Products: EFR32MG Standard Package: 1 Frequency: 915MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-3728 Base Product Number: SLWRB4150 Product Status: Not For New Designs

Win Source Part Number: 1283457-SLWRB4150B
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver
Package: Box
For Use With/Related Products: EFR32MG
Standard Package: 1
Frequency: 915MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-3728
Base Product Number: SLWRB4150
Product Status: Not For New Designs

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 336-3728-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-3728-ND
RF, RFID, Wireless Evaluation Boards 336-3728-ND
EFR32MG Mighty Gecko Transceiver Evaluation Board

EFR32MG Mighty Gecko Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWRB4150B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWRB4150B
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWRB4150B
EFR32MG 2400/915 MHZ 20 DBM DUAL

EFR32MG 2400/915 MHZ 20 DBM DUAL

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4150B
Development Boards & Kits - Wireless SLWRB4150B
Development Boards & Kits - Wireless Mighty Gecko 2400/915 MHz Dual-band Radio Board

Development Boards & Kits - Wireless Mighty Gecko 2400/915 MHz Dual-band Radio Board

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283457-SLWRB4150B 336-3728-ND SLWRB4150B SLWRB4150B
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
Sensor Development Tools - 2018092 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BTS70102EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details