Silicon Labs Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SLWRB4104A

Description
Win Source Part Number: 1283484-SLWRB4104A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Blue Gecko Type: Transceiver; Bluetooth® 5 Package: Bulk For Use With/Related Products: EFR32BG13 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-3965 Base Product Number: SLWRB4104 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283484-SLWRB4104A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Blue Gecko Type: Transceiver; Bluetooth® 5 Package: Bulk For Use With/Related Products: EFR32BG13 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-3965 Base Product Number: SLWRB4104 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283484-SLWRB4104A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283484-SLWRB4104A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283484-SLWRB4104A
Win Source Part Number: 1283484-SLWRB4104A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Blue Gecko Type: Transceiver; Bluetooth® 5 Package: Bulk For Use With/Related Products: EFR32BG13 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-3965 Base Product Number: SLWRB4104 RoHS Status: Not applicable

Win Source Part Number: 1283484-SLWRB4104A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Blue Gecko
Type: Transceiver; Bluetooth® 5
Package: Bulk
For Use With/Related Products: EFR32BG13
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3965
Base Product Number: SLWRB4104
RoHS Status: Not applicable

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 336-3965-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-3965-ND
RF, RFID, Wireless Evaluation Boards 336-3965-ND
EFR32BG13 Blue Gecko Transceiver; Bluetooth® 5 Evaluation Board

EFR32BG13 Blue Gecko Transceiver; Bluetooth® 5 Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWRB4104A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWRB4104A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWRB4104A
EVAL BOARD FOR EFR32BG13

EVAL BOARD FOR EFR32BG13

Supplier's Site
Radio Board, Blue Gecko Starter Kit; Accessory Type Silicon Labs - 17AC5550 - Newark, An Avnet Company
Chicago, IL, United States
Radio Board, Blue Gecko Starter Kit; Accessory Type Silicon Labs
17AC5550
Radio Board, Blue Gecko Starter Kit; Accessory Type Silicon Labs 17AC5550
RADIO BOARD, BLUE GECKO STARTER KIT; Accessory Type:Wireless Radio Board; For Use With:Blue Gecko Starter Kit; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

RADIO BOARD, BLUE GECKO STARTER KIT; Accessory Type:Wireless Radio Board; For Use With:Blue Gecko Starter Kit; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4104A
Development Boards & Kits - Wireless SLWRB4104A
Development Boards & Kits - Wireless EFR32BG13 2.4 GHz 10 dBm Radio Board

Development Boards & Kits - Wireless EFR32BG13 2.4 GHz 10 dBm Radio Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283484-SLWRB4104A 336-3965-ND SLWRB4104A 17AC5550 SLWRB4104A
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Radio Board, Blue Gecko Starter Kit; Accessory Type Silicon Labs Development Boards & Kits - Wireless
Category Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Development Tool Accessories - 1311336 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,TCW2-392-1+,JC0603C,50 OHM - TB-912+ - Mini-Circuits
Specs
Category Developement Board
View Details