BLUETOOTH MODULE, V5.0; Bluetooth Version:Bluetooth 5.0; Supply Voltage Min:1.85V; Supply Voltage Max:3.8V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:-92dBm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 75AC2106 |
| Product Name | Bluetooth Module, V5.0; Bluetooth Version Silicon Labs |