Silicon Labs RF, RFID, Wireless Evaluation Boards SLWRB4100A

Description
EFR32BG Blue Gecko Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
Request a Quote Datasheet
Description
EFR32BG Blue Gecko Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - SLWRB4100A-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
SLWRB4100A-ND
RF, RFID, Wireless Evaluation Boards SLWRB4100A-ND
EFR32BG Blue Gecko Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board

EFR32BG Blue Gecko Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283481-SLWRB4100A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283481-SLWRB4100A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283481-SLWRB4100A
Win Source Part Number: 1283481-SLWRB4100A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Blue Gecko Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Package: Bulk For Use With/Related Products: EFR32BG Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Base Product Number: SLWRB4100

Win Source Part Number: 1283481-SLWRB4100A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Blue Gecko
Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Package: Bulk
For Use With/Related Products: EFR32BG
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Base Product Number: SLWRB4100

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4100A
Development Boards & Kits - Wireless SLWRB4100A
Development Boards & Kits - Wireless EFR32BG 2.4 GHz 10.5 dBm Radio Board

Development Boards & Kits - Wireless EFR32BG 2.4 GHz 10.5 dBm Radio Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWRB4100A - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWRB4100A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWRB4100A
EFR32BG 2.4 GHZ 10.5 DBM RADIO B

EFR32BG 2.4 GHZ 10.5 DBM RADIO B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SLWRB4100A-ND 1283481-SLWRB4100A SLWRB4100A SLWRB4100A
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

TB,CBP, LW1611, 50 OHM - TB-611+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743255 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details