Silicon Labs Embedded MCU, DSP Evaluation Boards SLTB009A

Description
EFM32GG12 Thunderboard Giant Gecko ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
EFM32GG12 Thunderboard Giant Gecko ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 336-5850-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-5850-ND
Embedded MCU, DSP Evaluation Boards 336-5850-ND
EFM32GG12 Thunderboard Giant Gecko ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board

EFM32GG12 Thunderboard Giant Gecko ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284073-SLTB009A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284073-SLTB009A
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284073-SLTB009A
Win Source Part Number: 1284073-SLTB009A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Giant Gecko Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4F Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: EFM32GG12 Board Type: Evaluation Platform Platform: Thunderboard Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150 Mfr: Silicon Labs Other Names: 336-5850 Base Product Number: SLTB009 RoHS Status: Not applicable

Win Source Part Number: 1284073-SLTB009A
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: Giant Gecko
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4F
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: EFM32GG12
Board Type: Evaluation Platform
Platform: Thunderboard
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.50.0150
Mfr: Silicon Labs
Other Names: 336-5850
Base Product Number: SLTB009
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SLTB009A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SLTB009A
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SLTB009A
THUNDERBOARD EFM32GG12 EVAL BRD

THUNDERBOARD EFM32GG12 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
SLTB009A
Development Boards & Kits - ARM SLTB009A
Development Boards & Kits - ARM

Development Boards & Kits - ARM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-5850-ND 1284073-SLTB009A SLTB009A SLTB009A
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer SILICON LABS; Other Thunderboard; Other
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1722309 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
ZED-X20P - simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,BLNK2-542R+, NK0402C, 50OHM - TB-1012-2542+ - Mini-Circuits
Specs
Category Developement Board
View Details