Win Source Part Number: 1066625-SLSTK3402A
Category: Development Boards, Kits, Programmers>Evaluati
Series: Pearl Gecko
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: EFM32PG12
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.50.0150
Mfr: Silicon Labs
Other Names: 336-3942
Base Product Number: SLSTK3402
RoHS Status: Not applicable
EFM32PG12 Pearl Gecko ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Development Boards & Kits - ARM EFM32 Pearl Gecko PG12 Starter Kit - also use for EFM32 Jade Gecko JG12
EFM32PG12 EVAL BRD
DEV BOARD, PEARL GECKO CORTEX-M4 MCU; Silicon Manufacturer:Silicon
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1066625-SLSTK3402A | 336-3942-ND | SLSTK3402A | SLSTK3402A | 13AC0769 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Dev Board, Pearl Gecko Cortex-M4 Mcu; Silicon Manufacturer Silicon Labs |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |