Silicon Labs Embedded MCU, DSP Evaluation Boards SLSTK3401A

Description
EFM32PG Pearl Gecko ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
EFM32PG Pearl Gecko ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 336-3494-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-3494-ND
Embedded MCU, DSP Evaluation Boards 336-3494-ND
EFM32PG Pearl Gecko ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

EFM32PG Pearl Gecko ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284072-SLSTK3401A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284072-SLSTK3401A
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284072-SLSTK3401A
Win Source Part Number: 1284072-SLSTK3401A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Pearl Gecko Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: EFM32PG Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3494 Base Product Number: SLSTK3401 RoHS Status: Not applicable

Win Source Part Number: 1284072-SLSTK3401A
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: Pearl Gecko
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), LCD
Utilized IC / Part: EFM32PG
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3494
Base Product Number: SLSTK3401
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SLSTK3401A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SLSTK3401A
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SLSTK3401A
EFM32PG EVAL BRD

EFM32PG EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
SLSTK3401A
Development Boards & Kits - ARM SLSTK3401A
Development Boards & Kits - ARM EFM32 Pearl Gecko Starter Kit

Development Boards & Kits - ARM EFM32 Pearl Gecko Starter Kit

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3494-ND 1284072-SLSTK3401A SLSTK3401A SLSTK3401A
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer SILICON LABS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651116 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 (simplertk2b-starter-kit-mr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CKIT-022 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
2 suppliers