Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SLSTK3201A

Description
Win Source Part Number: 1284064-SLSTK3201A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Zero Gecko Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0+ Package: Box Standard Package: 1 Contents: Board(s), Cable(s), Accessories Utilized IC / Part: EFM32ZG Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 SIL Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3057 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284064-SLSTK3201A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Zero Gecko Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0+ Package: Box Standard Package: 1 Contents: Board(s), Cable(s), Accessories Utilized IC / Part: EFM32ZG Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 SIL Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3057 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284064-SLSTK3201A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284064-SLSTK3201A
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284064-SLSTK3201A
Win Source Part Number: 1284064-SLSTK3201A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Zero Gecko Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0+ Package: Box Standard Package: 1 Contents: Board(s), Cable(s), Accessories Utilized IC / Part: EFM32ZG Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 SIL Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3057 Product Status: Obsolete

Win Source Part Number: 1284064-SLSTK3201A
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: Zero Gecko
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0+
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), Accessories
Utilized IC / Part: EFM32ZG
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A002A1 SIL
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3057
Product Status: Obsolete

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 336-3057-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-3057-ND
Embedded MCU, DSP Evaluation Boards 336-3057-ND
EFM32ZG Zero Gecko ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

EFM32ZG Zero Gecko ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SLSTK3201A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SLSTK3201A
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SLSTK3201A
EFM32ZG EVAL BRD

EFM32ZG EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284064-SLSTK3201A 336-3057-ND SLSTK3201A
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Microcontroller Development Tools - 2619835 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System ARM Cortex
Manufacturer ARM; ARM; Other
View Details
TB,BLNK2-252R+, NK0402C, 50OHM - TB-1012+ - Mini-Circuits
Specs
Category Developement Board
View Details