Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SLSTK2022A

Description
Win Source Part Number: 1284076-SLSTK2022A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Busy Bee Type: MCU 8-Bit Core Processor: 8051 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: EFM8BB3 Board Type: Evaluation Platform Platform: Busy Bee Starter Kit Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150 Mfr: Silicon Labs Other Names: 336-3444 Base Product Number: SLSTK2022
Request a Quote Datasheet
Description
Win Source Part Number: 1284076-SLSTK2022A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Busy Bee Type: MCU 8-Bit Core Processor: 8051 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: EFM8BB3 Board Type: Evaluation Platform Platform: Busy Bee Starter Kit Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150 Mfr: Silicon Labs Other Names: 336-3444 Base Product Number: SLSTK2022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284076-SLSTK2022A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284076-SLSTK2022A
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284076-SLSTK2022A
Win Source Part Number: 1284076-SLSTK2022A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Busy Bee Type: MCU 8-Bit Core Processor: 8051 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: EFM8BB3 Board Type: Evaluation Platform Platform: Busy Bee Starter Kit Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150 Mfr: Silicon Labs Other Names: 336-3444 Base Product Number: SLSTK2022

Win Source Part Number: 1284076-SLSTK2022A
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: Busy Bee
Type: MCU 8-Bit
Core Processor: 8051
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD
Utilized IC / Part: EFM8BB3
Board Type: Evaluation Platform
Platform: Busy Bee Starter Kit
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.50.0150
Mfr: Silicon Labs
Other Names: 336-3444
Base Product Number: SLSTK2022

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 336-3444-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-3444-ND
Embedded MCU, DSP Evaluation Boards 336-3444-ND
EFM8BB3 Busy Bee Starter Kit Busy Bee 8051 MCU 8-Bit Embedded Evaluation Board

EFM8BB3 Busy Bee Starter Kit Busy Bee 8051 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Board, 8051 Busy Bee Mcu; Silicon Manufacturer Silicon Labs - 96Y6013 - Newark, An Avnet Company
Chicago, IL, United States
Development Board, 8051 Busy Bee Mcu; Silicon Manufacturer Silicon Labs
96Y6013
Development Board, 8051 Busy Bee Mcu; Silicon Manufacturer Silicon Labs 96Y6013
DEVELOPMENT BOARD, 8051 BUSY BEE MCU; Silicon Manufacturer:Silicon Laboratories; No. of Bits:8bit; Silicon Family Name:EFM8 - Busy Bee; Core Architecture:8051; Core Sub-Architecture:-; Silicon Core Number:EFM8BB31F64G; Kit RoHS Compliant: Yes

DEVELOPMENT BOARD, 8051 BUSY BEE MCU; Silicon Manufacturer:Silicon Laboratories; No. of Bits:8bit; Silicon Family Name:EFM8 - Busy Bee; Core Architecture:8051; Core Sub-Architecture:-; Silicon Core Number:EFM8BB31F64G; Kit RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SLSTK2022A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SLSTK2022A
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SLSTK2022A
BUSY BEE STARTER KIT EFM8BB3

BUSY BEE STARTER KIT EFM8BB3

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - 8051
SLSTK2022A
Development Boards & Kits - 8051 SLSTK2022A
Development Boards & Kits - 8051 EFM8BB3 Busy Bee Starter Kit

Development Boards & Kits - 8051 EFM8BB3 Busy Bee Starter Kit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284076-SLSTK2022A 336-3444-ND 96Y6013 SLSTK2022A SLSTK2022A
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Board, 8051 Busy Bee Mcu; Silicon Manufacturer Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - 8051
Category Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2251591 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2326796 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
5 suppliers