Silicon Labs Embedded MCU, DSP Evaluation Boards SLSTK2021A

Description
EFM8BB2 Busy Bee Starter Kit Busy Bee 8051 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
EFM8BB2 Busy Bee Starter Kit Busy Bee 8051 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 336-3161-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-3161-ND
Embedded MCU, DSP Evaluation Boards 336-3161-ND
EFM8BB2 Busy Bee Starter Kit Busy Bee 8051 MCU 8-Bit Embedded Evaluation Board

EFM8BB2 Busy Bee Starter Kit Busy Bee 8051 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284075-SLSTK2021A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284075-SLSTK2021A
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284075-SLSTK2021A
Win Source Part Number: 1284075-SLSTK2021A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Busy Bee Type: MCU 8-Bit Core Processor: 8051 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: EFM8BB2 Board Type: Evaluation Platform Platform: Busy Bee Starter Kit Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3161 Base Product Number: SLSTK2021

Win Source Part Number: 1284075-SLSTK2021A
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: Busy Bee
Type: MCU 8-Bit
Core Processor: 8051
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD
Utilized IC / Part: EFM8BB2
Board Type: Evaluation Platform
Platform: Busy Bee Starter Kit
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3161
Base Product Number: SLSTK2021

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - 8051
SLSTK2021A
Development Boards & Kits - 8051 SLSTK2021A
Development Boards & Kits - 8051 EFM8BB20 Busy Bee Starter Kit

Development Boards & Kits - 8051 EFM8BB20 Busy Bee Starter Kit

Buy Now Datasheet
Dev Board, Busy Bee Mcu; Silicon Manufacturer Silicon Labs - 41Y1987 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Busy Bee Mcu; Silicon Manufacturer Silicon Labs
41Y1987
Dev Board, Busy Bee Mcu; Silicon Manufacturer Silicon Labs 41Y1987
DEV BOARD, BUSY BEE MCU; Silicon Manufacturer:Silicon Laboratories; No. of Bits:8bit; Silicon Family Name:EFM8 - Busy Bee; Core Architecture:8051; Core Sub-Architecture:-; Silicon Core Number:EFM8BB22F16G; Kit Contents:Dev Board RoHS Compliant: Yes

DEV BOARD, BUSY BEE MCU; Silicon Manufacturer:Silicon Laboratories; No. of Bits:8bit; Silicon Family Name:EFM8 - Busy Bee; Core Architecture:8051; Core Sub-Architecture:-; Silicon Core Number:EFM8BB22F16G; Kit Contents:Dev Board RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SLSTK2021A - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SLSTK2021A
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SLSTK2021A
BUSY BEE STARTER KIT EFM8BB2

BUSY BEE STARTER KIT EFM8BB2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3161-ND 1284075-SLSTK2021A SLSTK2021A 41Y1987 SLSTK2021A
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - 8051 Dev Board, Busy Bee Mcu; Silicon Manufacturer Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer SILICON LABS; Other Silicon Laboratories; Other Busy Bee Starter Kit; Other
Unlock Full Specs
to access all available technical data

Similar Products

DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 2312-EA4533BYH-ND - DigiKey
Specs
Supported System Power; DC/DC, Step Down
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details
RF, RFID, Wireless Evaluation Boards - CY8CKIT-141-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers