Win Source Part Number: 1284074-SLSTK2020A
Category: Development Boards, Kits, Programmers>Evaluati
Series: Busy Bee
Type: MCU 8-Bit
Core Processor: 8051
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD
Utilized IC / Part: EFM8BB1
Board Type: Evaluation Platform
Platform: Busy Bee Starter Kit
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.50.0150
Mfr: Silicon Labs
Other Names: 336-3160
Base Product Number: SLSTK2020
EFM8BB1 Busy Bee Starter Kit Busy Bee 8051 MCU 8-Bit Embedded Evaluation Board
Development Boards & Kits - 8051 EFM8BB10 Busy Bee Starter Kit
BUSY BEE STARTER KIT EFM8BB1
DEV BOARD, BUSY BEE MCU; Silicon Manufacturer:Silicon
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284074-SLSTK2020A | 336-3160-ND | SLSTK2020A | SLSTK2020A | 41Y1986 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - 8051 | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Dev Board, Busy Bee Mcu; Silicon Manufacturer Silicon Labs |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |