EFM8SB1 Sleepy Bee Starter Kit Sleepy Bee 8051 MCU 8-Bit Embedded Evaluation Board
Win Source Part Number: 1284067-SLSTK2010A
Category: Development Boards, Kits, Programmers>Evaluati
Series: Sleepy Bee
Type: MCU 8-Bit
Core Processor: 8051
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD
Utilized IC / Part: EFM8SB1
Board Type: Evaluation Platform
Platform: Sleepy Bee Starter Kit
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.50.0150
Mfr: Silicon Labs
Other Names: 336-3158
Base Product Number: SLSTK2010
Development Boards & Kits - 8051 EFM8SB10 Sleepy Bee Starter Kit
SLEEPY BEE STARTER KIT EFM8SB1
DEV BOARD, SLEEPY BEE MCU; Silicon Manufacturer:Silicon
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 336-3158-ND | 1284067-SLSTK2010A | SLSTK2010A | SLSTK2010A | 41Y1984 |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards & Kits - 8051 | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Dev Board, Sleepy Bee Mcu; Silicon Manufacturer Silicon Labs |
| Manufacturer | SILICON LABS; Other | Sleepy Bee Starter Kit; Other | Silicon Laboratories; Other |