Silicon Labs Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SLRDK1001A

Description
Win Source Part Number: 1284814-SLRDK1001A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Busy Bee Type: Interface Package: Bulk Standard Package: 1 Function: USB Type-C™ Supplied Contents: Board(s) Primary Attributes: USB Charging Port Embedded: Yes, MCU, 8-Bit Utilized IC / Part: EFM8BB3 Secondary Attributes: On-Board LEDs ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Mfr: Silicon Labs Other Names: 336-4235 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284814-SLRDK1001A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Busy Bee Type: Interface Package: Bulk Standard Package: 1 Function: USB Type-C™ Supplied Contents: Board(s) Primary Attributes: USB Charging Port Embedded: Yes, MCU, 8-Bit Utilized IC / Part: EFM8BB3 Secondary Attributes: On-Board LEDs ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Mfr: Silicon Labs Other Names: 336-4235 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284814-SLRDK1001A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284814-SLRDK1001A
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284814-SLRDK1001A
Win Source Part Number: 1284814-SLRDK1001A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Busy Bee Type: Interface Package: Bulk Standard Package: 1 Function: USB Type-C™ Supplied Contents: Board(s) Primary Attributes: USB Charging Port Embedded: Yes, MCU, 8-Bit Utilized IC / Part: EFM8BB3 Secondary Attributes: On-Board LEDs ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Mfr: Silicon Labs Other Names: 336-4235 Product Status: Obsolete

Win Source Part Number: 1284814-SLRDK1001A
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: Busy Bee
Type: Interface
Package: Bulk
Standard Package: 1
Function: USB Type-C™
Supplied Contents: Board(s)
Primary Attributes: USB Charging Port
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: EFM8BB3
Secondary Attributes: On-Board LEDs
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9520
Mfr: Silicon Labs
Other Names: 336-4235
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SLRDK1001A - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SLRDK1001A
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SLRDK1001A
60W USB-C CHARGE REF DESIGN BRD

60W USB-C CHARGE REF DESIGN BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284814-SLRDK1001A SLRDK1001A
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products