Silicon Labs Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SLRDK1000A

Description
Win Source Part Number: 1284815-SLRDK1000A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Busy Bee Type: Interface Package: Box Standard Package: 1 Function: USB Type-C™ Supplied Contents: Board(s) Primary Attributes: USB Charging Port Embedded: Yes, MCU, 8-Bit Utilized IC / Part: EFM8BB3 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Silicon Labs Other Names: 336-4099 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284815-SLRDK1000A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Busy Bee Type: Interface Package: Box Standard Package: 1 Function: USB Type-C™ Supplied Contents: Board(s) Primary Attributes: USB Charging Port Embedded: Yes, MCU, 8-Bit Utilized IC / Part: EFM8BB3 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Silicon Labs Other Names: 336-4099 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284815-SLRDK1000A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284815-SLRDK1000A
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284815-SLRDK1000A
Win Source Part Number: 1284815-SLRDK1000A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Busy Bee Type: Interface Package: Box Standard Package: 1 Function: USB Type-C™ Supplied Contents: Board(s) Primary Attributes: USB Charging Port Embedded: Yes, MCU, 8-Bit Utilized IC / Part: EFM8BB3 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Silicon Labs Other Names: 336-4099 Product Status: Obsolete

Win Source Part Number: 1284815-SLRDK1000A
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: Busy Bee
Type: Interface
Package: Box
Standard Package: 1
Function: USB Type-C™
Supplied Contents: Board(s)
Primary Attributes: USB Charging Port
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: EFM8BB3
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Silicon Labs
Other Names: 336-4099
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SLRDK1000A - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SLRDK1000A
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SLRDK1000A
USB TYPE-C RECHARGEABLE BATTERY

USB TYPE-C RECHARGEABLE BATTERY

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - 8051
SLRDK1000A
Development Boards & Kits - 8051 SLRDK1000A
Development Boards & Kits - 8051 USB Type-C rechargeable battery pack dual role port reference design

Development Boards & Kits - 8051 USB Type-C rechargeable battery pack dual role port reference design

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284815-SLRDK1000A SLRDK1000A SLRDK1000A
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Development Boards & Kits - 8051
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864061 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Phototriac Isolated Solid State Relay
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,GALI-51F,DF782,50 OHM/ RoHS - TB-409-51F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - 48V FLYBACK DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details