Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Sensors SLEXP8019A

Description
Win Source Part Number: 1283764-SLEXP8019A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s), Cable(s), Accessories Sensing Range: 13 Buttons/Keys Utilized IC / Part: CPT213B Sensor Type: Touch, Capacitive ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-4046 Base Product Number: SLEXP8019 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1283764-SLEXP8019A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s), Cable(s), Accessories Sensing Range: 13 Buttons/Keys Utilized IC / Part: CPT213B Sensor Type: Touch, Capacitive ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-4046 Base Product Number: SLEXP8019 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283764-SLEXP8019A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283764-SLEXP8019A
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283764-SLEXP8019A
Win Source Part Number: 1283764-SLEXP8019A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s), Cable(s), Accessories Sensing Range: 13 Buttons/Keys Utilized IC / Part: CPT213B Sensor Type: Touch, Capacitive ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-4046 Base Product Number: SLEXP8019 Product Status: Not For New Designs

Win Source Part Number: 1283764-SLEXP8019A
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s), Cable(s), Accessories
Sensing Range: 13 Buttons/Keys
Utilized IC / Part: CPT213B
Sensor Type: Touch, Capacitive
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-4046
Base Product Number: SLEXP8019
Product Status: Not For New Designs

Buy Now Datasheet
Eval Board, Capacitive Touch Sensing; Kit Application Type Silicon Labs - 31AC1377 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Capacitive Touch Sensing; Kit Application Type Silicon Labs
31AC1377
Eval Board, Capacitive Touch Sensing; Kit Application Type Silicon Labs 31AC1377
EVAL BOARD, CAPACITIVE TOUCH SENSING; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:CPT213B; Application Sub Type:Capacitive Touch Sensing; Kit Contents:CPT213B RoHS Compliant: Yes

EVAL BOARD, CAPACITIVE TOUCH SENSING; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:CPT213B; Application Sub Type:Capacitive Touch Sensing; Kit Contents:CPT213B RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SLEXP8019A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SLEXP8019A
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SLEXP8019A
CPT213B CAPACITIVE TOUCH EVALUAT

CPT213B CAPACITIVE TOUCH EVALUAT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283764-SLEXP8019A 31AC1377 SLEXP8019A
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Eval Board, Capacitive Touch Sensing; Kit Application Type Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
TB,GALI-6,DF782,50 OHM / RoHS - TB-409-6+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2836909 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details