Silicon Labs Sensor Evaluation Boards SLEXP8008A

Description
CPT112S - Touch, Capacitive Sensor Evaluation Board
Request a Quote Datasheet
Description
CPT112S - Touch, Capacitive Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 336-3476-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
336-3476-ND
Sensor Evaluation Boards 336-3476-ND
CPT112S - Touch, Capacitive Sensor Evaluation Board

CPT112S - Touch, Capacitive Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283750-SLEXP8008A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283750-SLEXP8008A
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283750-SLEXP8008A
Win Source Part Number: 1283750-SLEXP8008A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: USB Supplied Contents: Board(s), Cable(s) Sensing Range: 8 Buttons/Keys, Slider Utilized IC / Part: CPT112S Sensor Type: Touch, Capacitive ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3476 Base Product Number: SLEXP8008 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283750-SLEXP8008A
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: USB
Supplied Contents: Board(s), Cable(s)
Sensing Range: 8 Buttons/Keys, Slider
Utilized IC / Part: CPT112S
Sensor Type: Touch, Capacitive
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3476
Base Product Number: SLEXP8008
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SLEXP8008A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SLEXP8008A
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SLEXP8008A
CAP SENSE EVAL BOARD

CAP SENSE EVAL BOARD

Supplier's Site
Evaluation Board, Capacitive Touch Sense; Kit Application Type Silicon Labs - 75Y2988 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Capacitive Touch Sense; Kit Application Type Silicon Labs
75Y2988
Evaluation Board, Capacitive Touch Sense; Kit Application Type Silicon Labs 75Y2988
EVALUATION BOARD, CAPACITIVE TOUCH SENSE; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:CPT112S; Application Sub Type:Capacitive Touch Sensing; Kit Contents:CPT112S RoHS Compliant: Yes

EVALUATION BOARD, CAPACITIVE TOUCH SENSE; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:CPT112S; Application Sub Type:Capacitive Touch Sensing; Kit Contents:CPT112S RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3476-ND 1283750-SLEXP8008A SLEXP8008A 75Y2988
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Evaluation Board, Capacitive Touch Sense; Kit Application Type Silicon Labs
Manufacturer SILICON LABS; Other Silicon Laboratories; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,ERA-2,WW107,50 OHM / RoHS - TB-408-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1887096 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details