Silicon Labs Sensor Evaluation Boards SLEXP8007A

Description
CPT007B - Touch, Capacitive Sensor Evaluation Board
Request a Quote Datasheet
Description
CPT007B - Touch, Capacitive Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 336-3475-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
336-3475-ND
Sensor Evaluation Boards 336-3475-ND
CPT007B - Touch, Capacitive Sensor Evaluation Board

CPT007B - Touch, Capacitive Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283751-SLEXP8007A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283751-SLEXP8007A
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283751-SLEXP8007A
Win Source Part Number: 1283751-SLEXP8007A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: USB Supplied Contents: Board(s), Cable(s) Sensing Range: 7 Buttons/Keys Utilized IC / Part: CPT007B Sensor Type: Touch, Capacitive ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3475 Base Product Number: SLEXP8007 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283751-SLEXP8007A
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: USB
Supplied Contents: Board(s), Cable(s)
Sensing Range: 7 Buttons/Keys
Utilized IC / Part: CPT007B
Sensor Type: Touch, Capacitive
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3475
Base Product Number: SLEXP8007
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Touch Sensor Development Tools
SLEXP8007A
Touch Sensor Development Tools SLEXP8007A
Touch Sensor Development Tools CPT007B Capacitive Sense Evaluation Board

Touch Sensor Development Tools CPT007B Capacitive Sense Evaluation Board

Buy Now Datasheet
Evaluation Board, Capacitive Touch Sense; Kit Application Type Silicon Labs - 75Y2987 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Capacitive Touch Sense; Kit Application Type Silicon Labs
75Y2987
Evaluation Board, Capacitive Touch Sense; Kit Application Type Silicon Labs 75Y2987
EVALUATION BOARD, CAPACITIVE TOUCH SENSE; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:CPT007B; Application Sub Type:Capacitive Touch Sensing; Kit Contents:CPT007B RoHS Compliant: Yes

EVALUATION BOARD, CAPACITIVE TOUCH SENSE; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:CPT007B; Application Sub Type:Capacitive Touch Sensing; Kit Contents:CPT007B RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SLEXP8007A - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SLEXP8007A
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SLEXP8007A
CAP SENSE EVAL BOARD

CAP SENSE EVAL BOARD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3475-ND 1283751-SLEXP8007A SLEXP8007A 75Y2987 SLEXP8007A
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Touch Sensor Development Tools Evaluation Board, Capacitive Touch Sense; Kit Application Type Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer SILICON LABS; Other Silicon Laboratories; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-49,DF782,50 OHM / RoHS - TB-409-49+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 2312-PAC52410EVK1-ND - DigiKey
Specs
Supported System Power Controller
View Details
RF, RFID, Wireless Evaluation Boards - CY5676-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers