Silicon Labs Integrated Clock + VCXO Solution SL38160

Description
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. The SL38000 series of clock generators offer both VCXO and spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz. Features: Integrated VCXO functionality with 150 ppm pull range 4-PLL architecture capable of generating up to 11 LVCMOS outputs Programmable/configu rable output frequencies from 1 to 200 MHz 8 to 48 MHz external crystals supported 8 to 166 MHz external clock input supported Customizable PD#/OE/SSON#/FS functions Customizable/program mable rise/fall times (7 settings per output) Programmable/configu rable center or down spread spectrum with up to 16 dB of EMI reduction Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles Programmable/configu rable crystal load capacitors (CL=10 to 20 pF) Low noise PLL by-pass mode for reference clock generation 4 independent output supply pins (VDDO) I2C control interface Packages: 28-pin TSSOP Custom solutions available (contact Silicon Labs)
Description
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. The SL38000 series of clock generators offer both VCXO and spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz. Features: Integrated VCXO functionality with 150 ppm pull range 4-PLL architecture capable of generating up to 11 LVCMOS outputs Programmable/configu rable output frequencies from 1 to 200 MHz 8 to 48 MHz external crystals supported 8 to 166 MHz external clock input supported Customizable PD#/OE/SSON#/FS functions Customizable/program mable rise/fall times (7 settings per output) Programmable/configu rable center or down spread spectrum with up to 16 dB of EMI reduction Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles Programmable/configu rable crystal load capacitors (CL=10 to 20 pF) Low noise PLL by-pass mode for reference clock generation 4 independent output supply pins (VDDO) I2C control interface Packages: 28-pin TSSOP Custom solutions available (contact Silicon Labs)

Suppliers

Company
Product
Description
Supplier Links
Integrated Clock + VCXO Solution - SL38160 - Silicon Labs
Austin, TX, USA
Integrated Clock + VCXO Solution
SL38160
Integrated Clock + VCXO Solution SL38160
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. The SL38000 series of clock generators offer both VCXO and spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz. Features: Integrated VCXO functionality with 150 ppm pull range 4-PLL architecture capable of generating up to 11 LVCMOS outputs Programmable/configu rable output frequencies from 1 to 200 MHz 8 to 48 MHz external crystals supported 8 to 166 MHz external clock input supported Customizable PD#/OE/SSON#/FS functions Customizable/program mable rise/fall times (7 settings per output) Programmable/configu rable center or down spread spectrum with up to 16 dB of EMI reduction Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles Programmable/configu rable crystal load capacitors (CL=10 to 20 pF) Low noise PLL by-pass mode for reference clock generation 4 independent output supply pins (VDDO) I2C control interface Packages: 28-pin TSSOP Custom solutions available (contact Silicon Labs)

Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications.

The SL38000 series of clock generators offer both VCXO and spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz.

Features:

  • Integrated VCXO functionality with 150 ppm pull range
  • 4-PLL architecture capable of generating up to 11 LVCMOS outputs
  • Programmable/configurable output frequencies from 1 to 200 MHz
  • 8 to 48 MHz external crystals supported
  • 8 to 166 MHz external clock input supported
  • Customizable PD#/OE/SSON#/FS functions
  • Customizable/programmable rise/fall times (7 settings per output)
  • Programmable/configurable center or down spread spectrum with up to 16 dB of EMI reduction
  • Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles
  • Programmable/configurable crystal load capacitors (CL=10 to 20 pF)
  • Low noise PLL by-pass mode for reference clock generation
  • 4 independent output supply pins (VDDO)
  • I2C control interface
  • Packages: 28-pin TSSOP
  • Custom solutions available (contact Silicon Labs)
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Oscillators
Product Number SL38160
Product Name Integrated Clock + VCXO Solution
Oscillator Type VCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Programmable
Frequency 3 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1337849-500SAAA80M0000ACFR - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 80 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details