Silicon Labs Integrated Clock + VCXO Solution SL38000

Description
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. The SL38000 series of clock generators offer both VCXO and spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz. Features: Integrated VCXO functionality with 150 ppm pull range 4-PLL architecture capable of generating up to 11 LVCMOS outputs Programmable/configu rable output frequencies from 1 to 200 MHz 8 to 48 MHz external crystals supported 8 to 166 MHz external clock input supported Customizable PD#/OE/SSON#/FS functions Customizable/program mable rise/fall times (7 settings per output) Programmable/configu rable center or down spread spectrum with up to 16 dB of EMI reduction Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles Programmable/configu rable crystal load capacitors (CL=10 to 20 pF) Low noise PLL by-pass mode for reference clock generation 4 independent output supply pins (VDDO) I2C control interface Packages: 28-pin TSSOP Custom solutions available (contact Silicon Labs)
Description
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. The SL38000 series of clock generators offer both VCXO and spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz. Features: Integrated VCXO functionality with 150 ppm pull range 4-PLL architecture capable of generating up to 11 LVCMOS outputs Programmable/configu rable output frequencies from 1 to 200 MHz 8 to 48 MHz external crystals supported 8 to 166 MHz external clock input supported Customizable PD#/OE/SSON#/FS functions Customizable/program mable rise/fall times (7 settings per output) Programmable/configu rable center or down spread spectrum with up to 16 dB of EMI reduction Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles Programmable/configu rable crystal load capacitors (CL=10 to 20 pF) Low noise PLL by-pass mode for reference clock generation 4 independent output supply pins (VDDO) I2C control interface Packages: 28-pin TSSOP Custom solutions available (contact Silicon Labs)

Suppliers

Company
Product
Description
Supplier Links
Integrated Clock + VCXO Solution - SL38000 - Silicon Labs
Austin, TX, USA
Integrated Clock + VCXO Solution
SL38000
Integrated Clock + VCXO Solution SL38000
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. The SL38000 series of clock generators offer both VCXO and spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz. Features: Integrated VCXO functionality with 150 ppm pull range 4-PLL architecture capable of generating up to 11 LVCMOS outputs Programmable/configu rable output frequencies from 1 to 200 MHz 8 to 48 MHz external crystals supported 8 to 166 MHz external clock input supported Customizable PD#/OE/SSON#/FS functions Customizable/program mable rise/fall times (7 settings per output) Programmable/configu rable center or down spread spectrum with up to 16 dB of EMI reduction Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles Programmable/configu rable crystal load capacitors (CL=10 to 20 pF) Low noise PLL by-pass mode for reference clock generation 4 independent output supply pins (VDDO) I2C control interface Packages: 28-pin TSSOP Custom solutions available (contact Silicon Labs)

Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications.

The SL38000 series of clock generators offer both VCXO and spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz.

Features:

  • Integrated VCXO functionality with 150 ppm pull range
  • 4-PLL architecture capable of generating up to 11 LVCMOS outputs
  • Programmable/configurable output frequencies from 1 to 200 MHz
  • 8 to 48 MHz external crystals supported
  • 8 to 166 MHz external clock input supported
  • Customizable PD#/OE/SSON#/FS functions
  • Customizable/programmable rise/fall times (7 settings per output)
  • Programmable/configurable center or down spread spectrum with up to 16 dB of EMI reduction
  • Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles
  • Programmable/configurable crystal load capacitors (CL=10 to 20 pF)
  • Low noise PLL by-pass mode for reference clock generation
  • 4 independent output supply pins (VDDO)
  • I2C control interface
  • Packages: 28-pin TSSOP
  • Custom solutions available (contact Silicon Labs)
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Oscillators
Product Number SL38000
Product Name Integrated Clock + VCXO Solution
Oscillator Type VCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Programmable
Frequency 3 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-080 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - MOS-1797-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - LMK62A2-266M66SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers