Silicon Labs 400MHz TSSOP Clock and Timing IC SL28541BZC

Description
Clock Generator, 400MHz, CMOS, PDSO64, 6 X 17 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-153EF, TSSOP-64 Product overview: SL28541BZC from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHz, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28541BZC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Clock Generator, 400MHz, CMOS, PDSO64, 6 X 17 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-153EF, TSSOP-64 Product overview: SL28541BZC from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHz, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28541BZC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400MHz TSSOP Clock and Timing IC
763-SL28541BZC
400MHz TSSOP Clock and Timing IC 763-SL28541BZC
Clock Generator, 400MHz, CMOS, PDSO64, 6 X 17 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-153EF, TSSOP-64 Product overview: SL28541BZC from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHz, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28541BZC can be used for catalog matching and distributor lookup.

Clock Generator, 400MHz, CMOS, PDSO64, 6 X 17 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-153EF, TSSOP-64 Product overview: SL28541BZC from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHz, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28541BZC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 763-SL28541BZC
Product Name 400MHz TSSOP Clock and Timing IC
Package Type Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 0.9000 to 5.5 volts
View Details
Programmable Timers and Oscillators - HEF4541BT,653-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
2 suppliers
SE555 Precision Timer - SE555P - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
5 suppliers