Silicon Labs RF Transceiver ICs SIWG917M141XGTBAR

Description
WI-FI 6 SOC IC, QFN 7X7, 2.4 GHZ
Request a Quote Datasheet
Description
WI-FI 6 SOC IC, QFN 7X7, 2.4 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-SIWG917M141XGTBARTB-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-SIWG917M141XGTBARTB-ND
RF Transceiver ICs 336-SIWG917M141XGTBARTB-ND
WI-FI 6 SOC IC, QFN 7X7, 2.4 GHZ

WI-FI 6 SOC IC, QFN 7X7, 2.4 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-SIWG917M141XGTBARTB-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 1.8V; 3.3V
Operating Frequency 2412 to 2484 MHz
Data Rate 54000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 863-SI47952A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details
RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details