Silicon Labs Embedded MCU, DSP Evaluation Boards SIM3U1XX-B-DK

Description
SiM3U1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
SiM3U1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 336-2234-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-2234-ND
Embedded MCU, DSP Evaluation Boards 336-2234-ND
SiM3U1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

SiM3U1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284070-SIM3U1XX-B-DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284070-SIM3U1XX-B-DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284070-SIM3U1XX-B-DK
Win Source Part Number: 1284070-SIM3U1XX-B-D K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Precision32™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), USB Debug Adapter Programmer Utilized IC / Part: SiM3U1xx Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150 Mfr: Silicon Labs Other Names: 336-2234,SIM3U1XXBDK Base Product Number: SIM3U1 Product Status: Not For New Designs RoHS Status: Not applicable

Win Source Part Number: 1284070-SIM3U1XX-B-DK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: Precision32™
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), USB Debug Adapter Programmer
Utilized IC / Part: SiM3U1xx
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.50.0150
Mfr: Silicon Labs
Other Names: 336-2234,SIM3U1XXBDK
Base Product Number: SIM3U1
Product Status: Not For New Designs
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
SIM3U1XX-B-DK
Development Boards & Kits - ARM SIM3U1XX-B-DK
Development Boards & Kits - ARM SiM3U1xx Development Kit

Development Boards & Kits - ARM SiM3U1xx Development Kit

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SIM3U1XX-B-DK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SIM3U1XX-B-DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SIM3U1XX-B-DK
SIM3U1XX EVAL BRD

SIM3U1XX EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-2234-ND 1284070-SIM3U1XX-B-DK SIM3U1XX-B-DK SIM3U1XX-B-DK
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer SILICON LABS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - DPP202A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
4 suppliers
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,SCTX4-88-1+,99-01-2335,50 - TB-930+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 2312-PAC55713EVK1-ND - DigiKey
Specs
Supported System Power Controller
View Details