Silicon Labs USB MCU SiM3U167-B-GQ

Description
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 256 kB Flash, 32 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 80-pin, 12x12, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART
Datasheet
Description
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 256 kB Flash, 32 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 80-pin, 12x12, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB MCU - SiM3U167-B-GQ - Silicon Labs
Austin, TX, USA
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 256 kB Flash, 32 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 80-pin, 12x12, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART

32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 256 kB Flash, 32 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 80-pin, 12x12, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART

Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number SiM3U167-B-GQ
Product Name USB MCU
Data Bus 32 Bit
Life Cycle Stage New
Clock Speed 80 MHz
Interrupts 16
Features Power Saving Modes
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers