Silicon Labs Integrated Circuits (ICs) - Embedded - Microcontrollers SIM3U167-B-GDI

Description
Win Source Part Number: 1263567-SIM3U167-B-G DI Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SiM3U1xx Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Bulk Standard Package: 1,788 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 32x12b; D/A 2x10b Oscillator Type: Internal Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: SIM3U167
Request a Quote Datasheet
Description
Win Source Part Number: 1263567-SIM3U167-B-G DI Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SiM3U1xx Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Bulk Standard Package: 1,788 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 32x12b; D/A 2x10b Oscillator Type: Internal Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: SIM3U167
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263567-SIM3U167-B-GDI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263567-SIM3U167-B-GDI
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263567-SIM3U167-B-GDI
Win Source Part Number: 1263567-SIM3U167-B-G DI Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SiM3U1xx Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Bulk Standard Package: 1,788 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 32x12b; D/A 2x10b Oscillator Type: Internal Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: SIM3U167

Win Source Part Number: 1263567-SIM3U167-B-GDI
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SiM3U1xx
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Bulk
Standard Package: 1,788
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 65
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 32x12b; D/A 2x10b
Oscillator Type: Internal
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: SIM3U167

Buy Now Datasheet
ARM Cortex-M 32-bit 256KB 3.3V Embedded Microcontroller MCU - 685-SIM3U167-B-GDI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 3.3V Embedded Microcontroller MCU
685-SIM3U167-B-GDI
ARM Cortex-M 32-bit 256KB 3.3V Embedded Microcontroller MCU 685-SIM3U167-B-GDI
MCU 32-bit SiM3U1xx ARM Cortex M3 RISC 256KB Flash 3.3V/5V 80-Pin TQFP EP Product overview: SIM3U167-B-GDI from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3U167-B-GDI can be used for catalog matching and distributor lookup.

MCU 32-bit SiM3U1xx ARM Cortex M3 RISC 256KB Flash 3.3V/5V 80-Pin TQFP EP Product overview: SIM3U167-B-GDI from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3U167-B-GDI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SIM3U167-B-GDI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SIM3U167-B-GDI
Integrated Circuits (ICs) - Embedded - Microcontrollers SIM3U167-B-GDI
IC MCU 32BIT 256KB FLASH DIE

IC MCU 32BIT 256KB FLASH DIE

Supplier's Site
Microcontrollers - SIM3U167-B-GDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SIM3U167-B-GDI
Microcontrollers SIM3U167-B-GDI
ARM® Cortex®-M3 SiM3U1xx Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH Die

ARM® Cortex®-M3 SiM3U1xx Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH Die

Buy Now
Embedded - Microcontrollers - SIM3U167-B-GDI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SIM3U167-B-GDI
Embedded - Microcontrollers SIM3U167-B-GDI
IC MCU 32BIT 256KB FLASH DIE

IC MCU 32BIT 256KB FLASH DIE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263567-SIM3U167-B-GDI 685-SIM3U167-B-GDI SIM3U167-B-GDI SIM3U167-B-GDI SIM3U167-B-GDI
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 256KB 3.3V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz
RAM 256 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded Microcontroller MCU - 879-BCM43438KUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details