Manufacturer: Silicon Labs
Win Source Part Number: 933810-SIM3U164-B-GM
Series: SiM3U1xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 18x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Part Status: Not For New Designs
Family Name: SIM3U164
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Other Part Number: 336-2213, SIM3U164BGM
ARM® Cortex®-M3 SiM3U1xx Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
RISC Microcontroller, CMOS Product overview: SIM3U164-B-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3U164-B-GM can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU ARM Cortex-32-bit 80 MHz 256 kB USB MCU
IC MCU 32BIT 256KB FLASH 40QFN
ARM® Cortex®-M3 SiM3U1xx Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
IC MCU 32BIT 256KB FLASH 40QFN
IC MCU 32BIT 256KB FLASH 40QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 933810-SIM3U164-B-GM | 336-2213-ND | 685-SIM3U164-B-GM | SIM3U164-B-GM | SIM3U164-B-GM | SIM3U164-B-GM | SIM3U164-B-GM | SIM3U164-B-GM |
| Product Name | Embedded - Embedded - Microcontrollers - SIM3U164-B-GM | Microcontrollers | Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| RAM | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | ? to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |