Silicon Labs USB MCU SiM3U157-B-GQ

Description
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 80-pin, 12x12, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART
Datasheet
Description
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 80-pin, 12x12, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB MCU - SiM3U157-B-GQ - Silicon Labs
Austin, TX, USA
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 80-pin, 12x12, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART

32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 80-pin, 12x12, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART

Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number SiM3U157-B-GQ
Product Name USB MCU
Data Bus 32 Bit
Life Cycle Stage New
Clock Speed 80 MHz
Interrupts 16
Features Power Saving Modes
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - CG8062AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers